Status: | Unknown |
---|---|
Series: | Avikrimp 19039 Series |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.27
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.27
|
13,875
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
3,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.30
|
3,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.27
|
2,775
in stock
|
Buy Now | |
RS Americas
from US$0.36
|
470
in stock
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
element14
from US$0.28
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Product Range | Avikrimp 19039 Series |
---|---|
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
Conductor Area CSA | 1.3mm² |
Terminal Type | Female Bullet |
Insulator Colour | Red |
Insulator Material | PVC (Polyvinylchloride) |
Terminal Material | Brass |
Bullet Diameter | 3.96mm |
SVHC | No SVHC (15-Jan-2018) |
AVIKRIMP BULLET REC. TAPED (B A-8156T) | Heilind Electronics |
Avikrimp Bullet Rec. Taped (Bra-8156T) |Molex 19039-0026 | Newark Electronics |
Avikrimp Snap Plug Receptacle for 22 18 AWG Wire, PVC, Fits Male Plug | Molex Incorporated 19039-0026 | RS Americas |
Snap Plug Terminal 18-22AWG F 25.78mm 7.8mm Tin Tape | Avnet America |
TERMINAL, FEMALE BULLET, CRIMP, RED | element14 |
Avikrimpâ„¢ Snap Plug Receptacle for 22-18 AWG Wire, PVC, Fits Male Plug Diameter 3.96mm, Mylar Tape Carrier | Power and Signal Group |
Where can I find additional details, specifications and documents for a 19039-0026?
Additional datasheets, footprints and schematics for 19039-0026 are listed on our Part Details page. You can also find images and similar parts to 19039-0026 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19039-0026 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19039-0026 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19039-0026 fall under?
The 19039-0026 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 19039-0026 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19039-0026 you can contact the distributor directly for product support, shipping queries etc.
Is the 19039-0026 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19039-0026 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Chip One Stop, Heilind Electronics Asia and RS Americas have stock available or on a lead time for 19039-0026.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19039-0026 often in real-time on the comparison pages.
What if I can't find stock of 19039-0026?
You can fill out our help required form which you can use to request a quote for 19039-0026 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.