Status: | Unknown |
---|---|
Series: | InsulKrimp 19038 Series |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
2,953
in stock
|
Buy Now | |
Heilind Electronics
from US$0.17
|
17,966
in stock
|
Buy Now | |
RS Americas
from US$0.22
|
3,675
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.17
|
3,593
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
2,953
in stock
|
Buy Now | |
element14
from US$0.15
|
2,953
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
1,743
in stock
|
Buy Now | |
Distrelec
from US$0.20
|
1,743
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Product Range | InsulKrimp 19038 Series |
---|---|
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
Conductor Area CSA | 2.6mm² |
Terminal Type | Female Bullet |
Insulator Colour | Blue |
Terminal Material | Brass |
SNAP PLUG RECEPT. INSULKRIMP BRB-2156) | Heilind Electronics |
InsulKrimp Snap Plug Receptacle for 14 16 AWG Wire Fits Male Plug Diameter3.96mm | Molex Woodhead/Brad 19038-0007 | RS Americas |
Terminal, Female Bullet, Crimp, Blue | Newark Electronics |
TERMINAL, FEMALE BULLET, CRIMP, BLUE | element14 |
Molex InsulKrimp Snap Plug Receptacle for 14-16 AWG Wire PVC Fits Male Plug Diameter 3.96mm | Distrelec |
Snap Plug Terminal 14-16AWG F 25.4mm 7.6mm Tin Box | Avnet America |
InsulKrimpâ„¢ Snap Plug Receptacle for 14-16 AWG Wire, PVC, Fits Male Plug Diameter 3.96mm | Power and Signal Group |
Where can I find additional details, specifications and documents for a 19038-0007?
Additional datasheets, footprints and schematics for 19038-0007 are listed on our Part Details page. You can also find images and similar parts to 19038-0007 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19038-0007 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19038-0007 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19038-0007 fall under?
The 19038-0007 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 19038-0007 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19038-0007 you can contact the distributor directly for product support, shipping queries etc.
Is the 19038-0007 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19038-0007 have stock available?
Authorised distributors including Heilind Electronics, RS Americas, Heilind Electronics Asia, Newark Electronics and element14 have stock available or on a lead time for 19038-0007.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19038-0007 often in real-time on the comparison pages.
What if I can't find stock of 19038-0007?
You can fill out our help required form which you can use to request a quote for 19038-0007 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.