Status: | Unknown |
---|---|
Series: | InsulKrimp 19038 Series |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
3,323
in stock
|
Buy Now | |
Heilind Electronics
from US$0.21
|
149,928
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
31,370
in stock
|
Buy Now | |
Distrelec
from US$0.22
|
31,370
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.21
|
29,985
in stock
|
Buy Now | |
Farnell
from US$0.26
|
15,750
in stock
|
Buy Now | |
element14
from US$0.24
|
11,460
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
5,459
in stock
|
Buy Now | |
RS Americas
from US$0.24
|
142
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
TTI Europe
from US$0.18
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | InsulKrimp 19038 Series |
---|---|
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
Conductor Area CSA | 1.3mm² |
Terminal Type | Female Bullet |
Insulator Colour | Red |
Insulator Material | PVC (Polyvinylchloride) |
Terminal Material | Brass |
Bullet Diameter | 3.96mm |
SVHC | No SVHC (15-Jan-2019) |
SNAP PLUG RECEPT. INSULKRIMP BRA-2156) | Heilind Electronics |
Molex InsulKrimp Snap Plug Receptacle for 18-22 AWG Wire PVC Fits Male Plug Diameter 3.96mm | Distrelec |
TERMINAL, FEMALE BULLET, 22-18AWG | Farnell |
TERMINAL, FEMALE BULLET, CRIMP, RED | element14 |
Terminal, Female Bullet, Crimp, Red | Newark Electronics |
SNAP PLUG RECEPT. INSULKRIMP (BRA-2156) | RS |
InsulKrimp Snap Plug, 18-22 AWG Wire, PVC, Fits Male Plug Diameter 3.96mm | Molex Woodhead/Brad 19038-0001 | RS Americas |
Snap Plug Terminal 18-22AWG F 25.4mm 7.6mm Tin Box | Avnet America |
INSULKRIMP SNAP PLUG | TTI Europe |
InsulKrimpâ„¢ Snap Plug Receptacle, for 18-22 AWG Wire, PVC, Fits Male Plug Diameter 3.96mm | Power and Signal Group |
Where can I find additional details, specifications and documents for a 19038-0001?
Additional datasheets, footprints and schematics for 19038-0001 are listed on our Part Details page. You can also find images and similar parts to 19038-0001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19038-0001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19038-0001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19038-0001 fall under?
The 19038-0001 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 19038-0001 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19038-0001 you can contact the distributor directly for product support, shipping queries etc.
Is the 19038-0001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19038-0001 have stock available?
Authorised distributors including Heilind Electronics, Chip One Stop, Distrelec, Heilind Electronics Asia and Farnell have stock available or on a lead time for 19038-0001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19038-0001 often in real-time on the comparison pages.
What if I can't find stock of 19038-0001?
You can fill out our help required form which you can use to request a quote for 19038-0001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.