Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Mating Tab Thickness | .4mm, .016in |
---|---|
Interface Plating | Gold (Au) |
Terminal & Splice Type | Receptacle |
Mating Tab Width | .5mm, .02in |
Crimp Type | F-Crimp |
Wire Insulation Diameter | .037 – .047in, .95 – 1.2mm |
Wire Size Search | .22mm², 23AWG, 22AWG, .35mm², .3mm², .25mm² |
Wire Size | .22 – .35mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Strip |
Sealable | No |
Wire Type | Copper |
Primary Locking Feature | Clean Body |
Operating Temperature Range | -22 – 194°F, -30 – 90°C |
Automotive Terminal Socket Gold 24AWG to 22AWG Straight Crimp | Avnet America |
0.50 SERIES CONNECTER RECEPTAC | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1903703-1?
Additional datasheets, footprints and schematics for 1903703-1 are listed on our Part Details page. You can also find images and similar parts to 1903703-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1903703-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1903703-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1903703-1 fall under?
The 1903703-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1903703-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1903703-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1903703-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1903703-1 have stock available?
Authorised distributors including Avnet America and Power and Signal Group have stock available or on a lead time for 1903703-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1903703-1 often in real-time on the comparison pages.
What if I can't find stock of 1903703-1?
You can fill out our help required form which you can use to request a quote for 1903703-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.