Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Color | Natural |
---|---|
Number of Positions | 60 |
Number of Rows | 3 |
Tab Thickness | .016in, .4mm |
Tab Width | .5mm, .02in |
Mounting Orientation | Horizontal/90° |
Circuit Application | Signal |
Packaging Type | Tube |
Packaging Quantity | 6 |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | No |
Hybrid Header | No |
Sealable | No |
Termination Method | Through Hole - Solder |
Operating Temperature Range | -22 – 185°F, -30 – 85°C |
Operating Temperature (Max) | 85°C, 75°C, 176°F, 167°F, 70°C, 80°C, 149°F, 158°F, 65°C, 185°F |
Where can I find additional details, specifications and documents for a 1903695-4?
Additional datasheets, footprints and schematics for 1903695-4 are listed on our Part Details page. You can also find images and similar parts to 1903695-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1903695-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1903695-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1903695-4 fall under?
The 1903695-4 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1903695-4 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1903695-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1903695-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1903695-4 have stock available?
There is no stock from authorised distributors for 1903695-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1903695-4 often in real-time on the comparison pages.
What if I can't find stock of 1903695-4?
You can fill out our help required form which you can use to request a quote for 1903695-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.