Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.47
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.08
|
3,516
in stock
|
Buy Now | |
Newark Electronics
from US$1.89
|
3,516
in stock
|
Buy Now | |
Rapid Electronics
from US$1.70
|
3,516
in stock
|
Buy Now | |
Chip One Stop
from US$1.47
|
3,516
in stock
|
Buy Now | |
Farnell
from US$1.75
|
2,850
in stock
|
Buy Now | |
TE Store
from US$3.34
|
1,883
in stock
|
Buy Now | |
Avnet America
from US$1.51
|
-
|
Buy Now | |
Boersig
from US$1.75
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Preloaded | Yes |
---|---|
Number of Positions | 8 |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Shunts/Shorting Bars | Without |
Contact Current Rating (Max) | 15A |
Contact Transmits (Typical) | Signal (Data), Power |
Tail Plating Thickness | 2µm, 78.74µin |
Contact Style | Straight |
Contact Plating Material | Tin |
Contact Layout | Matrix |
Multiple Contact Types | Without |
端子のタイプ | Tab |
Tail Plating Material | Tin |
Tail Length | .149in, 3.8mm |
Height | .85in, 21.6mm |
PCB Thickness (Recommended) | 1.6mm, .063in |
幅 | 14.43mm |
Width | .568in |
Length | 1in, 25.43mm |
Operating Voltage | 250VAC, 250VDC |
UL Voltage Rating | 250VDC, 250VAC |
Centerline (Pitch) | .149in, 3.81mm |
Housing Color | Black |
Housing Material | Polyester GF |
UL-Brandschutzklasse | UL 94V-0 |
CSA Rating | Certified |
Agency/Standard | CSA, UL |
UL File Number | E28476 |
UL Rating | Recognized |
CSA File Number | LR7189 |
VDE Tested | No |
PCB Mount Retention Type | Retention Leg |
PCB Mount Retention | With |
Mating Alignment | With |
Mating Retention | With |
Contact Retention | Without |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Polarization |
Lock Type | Latch |
Mating Retention Type | Latch |
Circuit Application | Power & Signal |
Assembly Integration Feature | Without |
For Use With | Receptacle Housing |
Halogen Free | Yes |
Packaging Quantity | 19 |
Packaging Method | Tube |
Shielded | No |
Row-to-Row Spacing | .2in, 5.08mm |
Header Type | Shrouded |
Sealable | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Plug |
Series Number | 3000 |
Product Type | Connector |
Connector System | Wire-to-Board |
Strain Relief | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Insertion Force | Standard |
Connector Type | Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
8P Dbl Row Vertical Header Assembly |Amp Te Connectivity 1903601-5 | Newark Electronics |
TE Connectivity DYNAMIC D-3100D V-HDR ASSY 8P TIN Header | Distrelec |
CONN, HEADER, 8POS, 2ROW, 3.81MM, TH | Farnell |
DYNAMIC D-3100D V-HDR ASSY 8P TIN PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 8 Number of Rows: 2 PCB Mount Header Vertical Wire-to-Board 8 | Header Assembly: Wire-To-Board & 15A & Gold Or Tin Plated | Part Number: 1903601-5 | Internal Number: 1903601-5 | TE Connectivity | TE Store |
AMP1903601-5 | Avnet America |
Where can I find additional details, specifications and documents for a 1903601-5?
Additional datasheets, footprints and schematics for 1903601-5 are listed on our Part Details page. You can also find images and similar parts to 1903601-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1903601-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1903601-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1903601-5 fall under?
The 1903601-5 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1903601-5 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1903601-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1903601-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1903601-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1903601-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1903601-5 often in real-time on the comparison pages.
What if I can't find stock of 1903601-5?
You can fill out our help required form which you can use to request a quote for 1903601-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.