Status: | Unknown |
---|---|
Series: | Avikrimp 19036 Series |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.38
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.32
|
12,220
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
8,025
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.32
|
2,444
in stock
|
Buy Now | |
Carlton-Bates
from US$0.34
|
8
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
RS Americas
from US$0.34
|
-
|
Buy Now | |
element14
from US$0.34
|
-
|
Buy Now | |
Farnell
from US$0.27
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Product Range | Avikrimp 19036 Series |
---|---|
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
Conductor Area CSA | 0.8mm² |
Terminal Type | Male Bullet |
Insulator Colour | Red |
Terminal Material | Copper |
.156 MALE BULLET PLUG AVIKRIM (A-869) | Heilind Electronics |
Terminal, Male Bullet, Crimp, Red | Newark Electronics |
Snap Plug Terminal 18-22AWG M 22.89mm Tin Loose Piece | Avnet America |
Avikrimp Snap Plug, for 18-22 AWG Wire, Box, 22.78mm Length | Molex Woodhead/Brad 19036-0003 | RS Americas |
.156 MALE BULLET PLUG AVIKRIMP (A-869) | Farnell |
Avikrimpâ„¢ Snap Plug, for 18-22 AWG Wire, Box, 22.78mm Length | Power and Signal Group |
Where can I find additional details, specifications and documents for a 19036-0003?
Additional datasheets, footprints and schematics for 19036-0003 are listed on our Part Details page. You can also find images and similar parts to 19036-0003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19036-0003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19036-0003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19036-0003 fall under?
The 19036-0003 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 19036-0003 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19036-0003 you can contact the distributor directly for product support, shipping queries etc.
Is the 19036-0003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19036-0003 have stock available?
Authorised distributors including Heilind Electronics, Chip One Stop, Heilind Electronics Asia, Carlton-Bates and Newark Electronics have stock available or on a lead time for 19036-0003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19036-0003 often in real-time on the comparison pages.
What if I can't find stock of 19036-0003?
You can fill out our help required form which you can use to request a quote for 19036-0003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.