Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.24
Case Material | Polycarbonate |
---|---|
Shield Plating Material | Nickel |
Shield Material | Copper Alloy |
Wiring Pattern | RJ45 |
Connector Contact Density | Standard |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold over Nickel |
Wire Size | .32mm², 22AWG, .3 – .4mm² |
Housing Material | Polycarbonate, Nylon |
IP Rating | IP20 |
Shielded | Yes |
Cable Entry | Straight |
Packaging Method | Box & Tray, Tray |
実装方法 | Tray, Box & Tray |
Packaging Quantity | 1 |
Connector & Contact Terminates To | Wire & Cable |
Modular Connector Style | Plug |
Wire Type | Stranded, Solid |
Connectors & Connector Components Type | Connector |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
IE RJ45 CONNECTOR IP20 4P 180DEG | Heilind Electronics |
Ie Rj45 Connector Ip20 4Pos 180Deg |Te Connectivity 1903526-1 | Newark Electronics |
Conn RJ-45 PL 4 POS ST Cable Mount 4 Terminal 1 Port | Avnet America |
Connector, Ethernet, Sealed RJ-45, Plug Assy, IP 20, 4 Pos, 180-Degree, Shielded | TE Connectivity 1903526-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1903526-1?
Additional datasheets, footprints and schematics for 1903526-1 are listed on our Part Details page. You can also find images and similar parts to 1903526-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1903526-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1903526-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1903526-1 fall under?
The 1903526-1 is listed under Connectors > Modular Jacks & Plugs > Circular RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1903526-1 when available in the Circular RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1903526-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1903526-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1903526-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1903526-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1903526-1 often in real-time on the comparison pages.
What if I can't find stock of 1903526-1?
You can fill out our help required form which you can use to request a quote for 1903526-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.