Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.67
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$12.67
|
-
|
Buy Now |
Ground Plate Plating Material | Tin over Copper |
---|---|
Ground Plate Material | Copper Alloy |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Number of Power Positions | 4 |
Number of Signal Positions | 140 |
Contact Current Rating (Max) | 7A, .5A |
Number of Utility Contacts | 0 |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Contact Underplating Material | Copper |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Copper |
PCB Thickness (Recommended) | .057in, 1.45mm |
Housing Material | Thermoplastic |
Centerline (Pitch) | .03in, .8mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
PCB Mount Retention Type | Hold-Down Post |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Packaging Method | Tray |
実装方法 | Tray |
Packaging Quantity | 32 |
Grounding Options | PCB Ground |
Connector & Contact Terminates To | Printed Circuit Board |
Ground Component Type | Grounding Plate |
Docking Connector Style | Receptacle |
Sealable | No |
Connector System | Cable-to-Board |
Termination Post & Tail Length | 1.25mm, .049in |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Conn VHDCI RCP 4Power/140Signal POS 1.6mm Solder ST SMD 1Port | Avnet America |
Where can I find additional details, specifications and documents for a 1903385-1?
Additional datasheets, footprints and schematics for 1903385-1 are listed on our Part Details page. You can also find images and similar parts to 1903385-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1903385-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1903385-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1903385-1 fall under?
The 1903385-1 is listed under Connectors > Dock Connectors & Guide Hardware > Docking Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1903385-1 when available in the Docking Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1903385-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1903385-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1903385-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1903385-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1903385-1 often in real-time on the comparison pages.
What if I can't find stock of 1903385-1?
You can fill out our help required form which you can use to request a quote for 1903385-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.