Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 3 |
---|---|
Preloaded | Yes |
Number of Positions | 12 |
Panel Gasket | Without |
Tail Plating Thickness | 78.74µin, 2µm |
Tail Plating Material | Tin |
Contact Layout | Matrix |
Contact Current Rating (Max) | 30A |
Contact Transmits (Typical) | Power |
Multiple Contact Types | Without |
端子のタイプ | Tab |
Contact Plating Material | Gold |
Shunts/Shorting Bars | Without |
Width | 1.28in |
Length | 1.95in, 49.68mm |
幅 | 32.72mm |
Height | 55.3mm, 2.17in |
Tail Length | 3.8mm, .149in |
Operating Voltage | 630VAC, 630VDC |
Centerline (Pitch) | .4in, 10.16mm |
Housing Color | Black |
Housing Material | Polyester GF |
UL File Number | E28476 |
CSA File Number | LR7189 |
Agency/Standard | UL, CSA |
UL Rating | Recognized |
VDE Tested | No |
UL-Brandschutzklasse | UL 94V-0 |
CSA Rating | Certified |
Panel Mount Feature Type | Screw Mount |
PCB Mount Retention | Without |
Mating Alignment | With |
Contact Retention | Without |
PCB Mount Alignment | Without |
Mating Alignment Type | Polarization |
Mating Retention | Without |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
For Use With | Receptacle Housing |
Assembly Integration Feature | Without |
Halogen Free | Yes |
Packaging Method | Box & Carton |
Packaging Quantity | 12 |
Shielded | No |
Connector Type | Connector Assembly |
Row-to-Row Spacing | .4in, 10.16mm |
Sealable | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector System | Wire-to-Panel, Wire-to-Wire |
Connector Style | Plug |
Series Number | 5000 |
Strain Relief | Without |
Insertion Force | Standard |
Product Type | Connector |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
DYNAMIC D-5 DYNATAP 12P ASSY P/M BOTTOM Connector Product Type: Connector Assembly Number of Positions: 12 Centerline (Pitch): .4 in Centerline (Pitch): 10.16 mm Number of Rows: 3 Connector Assembly 12 .4" 10.16 mm | Wire-To-Board Connector Assembly & Housing | Part Number: 1903146-2 | Internal Number: 1903146-2 | .4" | TE Connectivity | TE Store |
Dynamic D-5 Dynatap 12P Assy P/M Bottom Rohs Compliant: Yes |Te Connectivity 1903146-2 | Newark Electronics |
Conn Power PL 12 POS 10.16mm Screw ST Panel Mount 12 Terminal 1 Port Box/Carton | Avnet America |
CONNECTOR, PLUG, 12POS, 10.16MM, PANEL | Farnell |
Where can I find additional details, specifications and documents for a 1903146-2?
Additional datasheets, footprints and schematics for 1903146-2 are listed on our Part Details page. You can also find images and similar parts to 1903146-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1903146-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1903146-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1903146-2 fall under?
The 1903146-2 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1903146-2 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1903146-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1903146-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1903146-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 1903146-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1903146-2 often in real-time on the comparison pages.
What if I can't find stock of 1903146-2?
You can fill out our help required form which you can use to request a quote for 1903146-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.