Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Preloaded | Yes |
---|---|
Number of Positions | 12 |
Panel Gasket | Without |
Number of Rows | 3 |
Contact Layout | Matrix |
Contact Current Rating (Max) | 30A |
Contact Transmits (Typical) | Power |
Tail Plating Thickness | 2µm, 78.74µin |
Contact Plating Material | Gold |
Shunts/Shorting Bars | Without |
端子のタイプ | Tab |
Multiple Contact Types | Without |
Tail Plating Material | Tin |
Tail Length | 3.8mm, .149in |
Length | 49.68mm, 1.95in |
Width | 1.28in |
幅 | 32.72mm |
Height | 55.3mm, 2.17in |
Operating Voltage | 630VDC, 630VAC |
Housing Color | Black |
Housing Material | Polyester GF |
Centerline (Pitch) | .4in, 10.16mm |
UL-Brandschutzklasse | UL 94V-0 |
CSA File Number | LR7189 |
CSA Rating | Certified |
VDE Tested | No |
Agency/Standard | CSA, UL |
UL File Number | E28476 |
UL Rating | Recognized |
PCB Mount Alignment | Without |
Panel Mount Feature | With |
Mating Alignment Type | Polarization |
Mating Alignment | With |
Mating Retention | Without |
Panel Mount Feature Type | Screw Mount |
PCB Mount Retention | Without |
Contact Retention | Without |
For Use With | Receptacle Housing |
Assembly Integration Feature | Without |
Halogen Free | Yes |
Packaging Quantity | 12 |
Packaging Method | Box & Carton |
Connector Style | Plug |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Insertion Force | Standard |
Strain Relief | Without |
Series Number | 5000 |
Shielded | No |
Row-to-Row Spacing | 10.16mm, .4in |
Sealable | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector System | Wire-to-Panel, Wire-to-Wire |
Connector Type | Connector Assembly |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
AMP1903146-1 | Avnet America |
Where can I find additional details, specifications and documents for a 1903146-1?
Additional datasheets, footprints and schematics for 1903146-1 are listed on our Part Details page. You can also find images and similar parts to 1903146-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1903146-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1903146-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1903146-1 fall under?
The 1903146-1 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1903146-1 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1903146-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1903146-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1903146-1 have stock available?
Authorised distributors including Avnet America and Avnet Abacus have stock available or on a lead time for 1903146-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1903146-1 often in real-time on the comparison pages.
What if I can't find stock of 1903146-1?
You can fill out our help required form which you can use to request a quote for 1903146-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.