Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.20
|
No stock
|
Buy Now | |
Newark Electronics
from US$5.45
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
RS Americas
from US$5.59
|
-
|
Buy Now | |
element14
from US$4.83
|
-
|
Buy Now | |
Boersig
from US$0.16
|
-
|
Buy Now | |
TE Store
from US$0.23
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 1 |
---|---|
Contact Current Rating (Max) | 3A |
Contact Base Material | Copper Alloy |
Contact Termination Area Plating Material | Tin |
Contact Classification | Signal |
Contact Type | Tab |
Contact Mating Area Plating Material | Tin |
Wire Size | .08 – .38mm², 28 – 22AWG |
Overall Length | 12.95mm, .509in |
Accepts Wire Insulation Diameter Range | .042 – .074in, 1.08 – 1.9mm |
Operating Voltage | 250VDC, 125VDC, 250VAC, 125VAC |
Wire Range Mark | L |
Contact Retention | With |
Contact Retention Type | Locking Lance |
For Use With | Receptacle (Socket) Contact |
Circuit Application | Power & Signal |
Packaging Method | Bag/Box |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Discrete Wire, Stranded |
Barrel Type | Open Barrel |
Connector System | Wire-to-Wire |
Glow Wire Rating | Standard Part - Not Glow Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
AMP1903125-1 | Avnet America |
Special Order: DYNAMIC D1000 TAB CONT TIN (L) L/P Contact Type: Tab Contact Mating Area Plating Material: Tin Wire Size: 28 – 22 AWG Wire Size: .08 – .38 mm² Product Terminates To: Wire & Cable Tab Tin 28 – 22 AWG .08 – .38 mm² | Contact: Component To Wire 3-5A & 30-18 Wire Size | Part Number: 1903125-1 | Internal Number: 1903125-1 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Green |
---|---|
Operating Voltage | 12VDC |
Mounting Hole Dia | 6mm |
Forward Current If | 20mA |
Luminous Intensity | 8mcd |
IP / NEMA Rating | IP40 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CE |
Bezel Diameter | 7mm |
Bulb Size | 3mm |
Current If Luminous Intensity | 30mA |
External Diameter | 7mm |
Fixing Hole Diameter | 6mm |
Forward Current If Max | 20mA |
Forward Voltage | 12V |
Forward Voltage VF Max | 12V |
LED / Lamp Size | 3mm |
Length Behind Bezel | 30.4mm |
Luminous Intensity Typ | 50mcd |
Operating Temperature Max | 70°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +70°C |
PIV Max | 5V |
Peak Forward Current | 30mA |
Peak Wavelength | 565nm |
Supply Voltage | 12V |
Thread Pitch | 0.75mm |
Thread Size | M6 |
Voltage Rating V DC | 12V |
Voltage Vf Typ | 12V |
Wavelength Typ | 565nm |
Led Panel Mount Indicator, Black Chrome Bezel, Green, 6 Mm, 12 Vdc, 20 Ma, 8 Mcd, Ip40 Rohs Compliant: Yes |Cml Innovative Technologies 19031251 | Newark Electronics |
Panel Mount Indicator 6mm recessed, interior bezel 12VDC green | CML Innovative Technologies 19031251 | RS Americas |
LED INDICATOR, 12V, GREEN | element14 |
Where can I find additional details, specifications and documents for a 1903125-1?
Additional datasheets, footprints and schematics for 1903125-1 are listed on our Part Details page. You can also find images and similar parts to 1903125-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1903125-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1903125-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1903125-1 fall under?
The 1903125-1 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1903125-1 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1903125-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1903125-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1903125-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Boersig have stock available or on a lead time for 1903125-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1903125-1 often in real-time on the comparison pages.
What if I can't find stock of 1903125-1?
You can fill out our help required form which you can use to request a quote for 1903125-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.