Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
13,032
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
13,032
in stock
|
Buy Now | |
element14
from US$0.14
|
13,032
in stock
|
Buy Now | |
TE Store
from US$0.23
|
9,754
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
768
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
Boersig
from US$0.16
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 1 |
---|---|
Contact Classification | Signal |
Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Contact Type | Tab |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 3A |
Overall Length | .509in, 12.95mm |
Accepts Wire Insulation Diameter Range | 1.08 – 1.6mm, .042 – .062in |
Wire Size | 28 – 22AWG, .08 – .38mm² |
Operating Voltage | 250VAC, 125VDC, 250VDC, 125VAC |
Wire Range Mark | M |
Contact Retention Type | Locking Lance |
Contact Retention | With |
For Use With | Receptacle (Socket) Contact |
Circuit Application | Power & Signal |
Packaging Quantity | 1000 |
Packaging Method | Bag/Box |
Connector & Contact Terminates To | Wire & Cable |
Glow Wire Rating | Standard Part - Not Glow Wire |
Barrel Type | Open Barrel |
Wire/Cable Type | Discrete Wire, Stranded |
Connector System | Wire-to-Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Contact, Tab, 28-22Awg, Crimp Rohs Compliant: Yes |Te Connectivity 1903124-1 | Newark Electronics |
CONTACT, TAB, 28-22AWG, CRIMP | element14 |
DYNAMIC D1000 TAB CONT TIN (M) L/P Contact Type: Tab Contact Mating Area Plating Material: Tin Wire Size: 28 – 22 AWG Wire Size: .08 – .38 mm² Product Terminates To: Wire & Cable Tab Tin 28 – 22 AWG .08 – .38 mm² | Contact: Component To Wire 3-5A & 30-18 Wire Size | Part Number: 1903124-1 | Internal Number: 1903124-1 | TE Connectivity | TE Store |
Contact PL Crimp ST Cable Mount Bag | Avnet America |
Where can I find additional details, specifications and documents for a 1903124-1?
Additional datasheets, footprints and schematics for 1903124-1 are listed on our Part Details page. You can also find images and similar parts to 1903124-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1903124-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1903124-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1903124-1 fall under?
The 1903124-1 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1903124-1 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1903124-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1903124-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1903124-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Chip One Stop have stock available or on a lead time for 1903124-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1903124-1 often in real-time on the comparison pages.
What if I can't find stock of 1903124-1?
You can fill out our help required form which you can use to request a quote for 1903124-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.