Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.40
|
11
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.43
|
146
in stock
|
Buy Now | |
Newark Electronics
from US$4.77
|
-
|
Buy Now | |
RS Americas
from US$2.04
|
-
|
Buy Now | |
element14
from US$7.39
|
-
|
Buy Now | |
Distrelec
from US$5.12
|
-
|
Buy Now | |
Farnell
from US$5.37
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
LED Colour | Yellow |
---|---|
Operating Voltage | 24VDC |
Mounting Hole Dia | 6mm |
Forward Current If | 15mA |
Luminous Intensity | 6mcd |
IP / NEMA Rating | IP40 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CE |
Bezel Diameter | 7mm |
Bulb Size | 3mm |
Current If Luminous Intensity | 18mA |
External Diameter | 7mm |
Fixing Hole Diameter | 6mm |
Forward Current If Max | 15mA |
Forward Voltage | 24V |
Forward Voltage VF Max | 24V |
LED / Lamp Size | 3mm |
Length Behind Bezel | 30.4mm |
Lens Shape | Round |
Luminous Intensity Typ | 25mcd |
Operating Temperature Max | 70°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +70°C |
Operating Voltage Tolerance + | 10% |
Operating Voltage Tolerance - | 10% |
PIV Max | 5V |
Peak Forward Current | 18mA |
Peak Wavelength | 590nm |
Supply Voltage | 24V |
Thread Pitch | 0.75mm |
Thread Size | M6 |
Voltage Rating V DC | 24V |
Voltage Vf Typ | 24VDC |
Wavelength Typ | 590nm |
Indicator: LED | Transfer Multisort Elektronik |
Panel Mount Indicator, 6mm, 24V DC, Yell | RS |
Led Panel Mount Indicator, Satin Chrome Bezel, Yellow, 6 Mm, 24 Vdc, 15 Ma, 6 Mcd, Ip40 Rohs Compliant: Yes |Cml Innovative Technologies 19030352 | Newark Electronics |
Panel Mount Indicator 6mm recessed, interior bezel 24VDC yellow | CML Innovative Technologies 19030352 | RS Americas |
LED INDICATOR, 24V, YELLOW | element14 |
CML Innovative Technologies LED Indicator, Yellow, 6mcd, 24V, 6mm, IP67 | Distrelec |
Where can I find additional details, specifications and documents for a 19030352?
Additional datasheets, footprints and schematics for 19030352 are listed on our Part Details page. You can also find images and similar parts to 19030352 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19030352 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19030352 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19030352 fall under?
The 19030352 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to 19030352 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19030352 you can contact the distributor directly for product support, shipping queries etc.
Is the 19030352 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19030352 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 19030352.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19030352 often in real-time on the comparison pages.
What if I can't find stock of 19030352?
You can fill out our help required form which you can use to request a quote for 19030352 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.