Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.58
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.77
|
415
in stock
|
Buy Now | |
Future Electronics
from US$0.70
|
400
in stock
|
Buy Now | |
RS Americas
from US$0.75
|
329
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.77
|
138
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
-
|
Buy Now | |
element14
from US$0.85
|
-
|
Buy Now | |
Carlton-Bates
from US$0.73
|
-
|
Buy Now | |
Sager
from US$0.47
|
-
|
Buy Now |
Standoff Material | Nylon 6.6 (Polyamide 6.6) |
---|---|
Thread Size - Metric | - |
Thread Size - Imperial | 4-40 |
Standoff Type | Hex Female-Female |
Body Length | - |
Product Range | - |
Overall Length | 19.1mm |
External Width | 6.3mm |
SVHC | No SVHC (27-Jun-2018) |
Nylon 4 - 40 Thread .750 inch Long Female Hex Standoff | Future Electronics |
Standoff, 1/4 Hex, Female, Threaded 4-40, Length .750, Nylon 6/6, UL94V-2 | Keystone Electronics 1902D | RS Americas |
Spacer/Standoff Hex Nylon 6.4Mm X 19.1Mm | Newark Electronics |
SPACER/STANDOFF HEX NYLON 6.4MM X 19.1MM | element14 |
Female Standoff, Nylon, 4-40 Female x 4-40 Female, 0.750 in. L Spacer | Carlton-Bates |
Standoffs & Spacers 4/40 3/4 HEX STDOFF | Sager |
Where can I find additional details, specifications and documents for a 1902D?
Additional datasheets, footprints and schematics for 1902D are listed on our Part Details page. You can also find images and similar parts to 1902D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1902D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1902D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1902D fall under?
The 1902D is listed under Keystone Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to 1902D when available in the Keystone Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1902D you can contact the distributor directly for product support, shipping queries etc.
Is the 1902D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1902D have stock available?
Authorised distributors including Heilind Electronics, Future Electronics, RS Americas, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 1902D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1902D often in real-time on the comparison pages.
What if I can't find stock of 1902D?
You can fill out our help required form which you can use to request a quote for 1902D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.