Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.61
|
99
in stock
|
Buy Now | |
Rapid Electronics
from US$2.03
|
242
in stock
|
Buy Now | |
Newark Electronics
from US$3.69
|
130
in stock
|
Buy Now | |
element14
from US$3.24
|
130
in stock
|
Buy Now | |
Farnell
from US$4.06
|
130
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.44
|
101
in stock
|
Buy Now | |
RS Americas
from US$4.34
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
LED Colour | Green |
---|---|
Operating Voltage | 12VDC |
Mounting Hole Dia | 6mm |
Forward Current If | 20mA |
Luminous Intensity | 8mcd |
IP / NEMA Rating | IP40 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CE |
Bezel Diameter | 7mm |
Bulb Size | 3mm |
Current If Luminous Intensity | 30mA |
External Diameter | 7mm |
Fixing Hole Diameter | 6mm |
Forward Current If Max | 20mA |
Forward Voltage | 12V |
Forward Voltage VF Max | 12V |
LED / Lamp Size | 3mm |
Length Behind Bezel | 28.9mm |
Luminous Intensity Typ | 48mcd |
Operating Temperature Max | 70°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +70°C |
PIV Max | 5V |
Peak Forward Current | 30mA |
Peak Wavelength | 565nm |
Supply Voltage | 12V |
Thread Pitch | 0.75mm |
Thread Size | M6 |
Voltage Rating V DC | 12V |
Voltage Vf Typ | 12V |
Wavelength Typ | 565nm |
CML 19020251 LED Indicator Lamp Green 12V DC 6mm | Rapid Electronics |
Led Panel Mount Indicator, Satin Chrome Bezel, Green, 6 Mm, 12 Vdc, 20 Ma, 8 Mcd, Ip40 Rohs Compliant: Yes |Cml Innovative Technologies 19020251 | Newark Electronics |
LED INDICATOR, 12V, GREEN | element14 |
Indicator: LED | Transfer Multisort Elektronik |
Panel Mount Indicator, 6mm, 12V DC, Gree | RS |
Panel Mount Indicator 6mm prominent, exterior bezel 12VDC green | CML Innovative Technologies 19020251 | RS Americas |
Where can I find additional details, specifications and documents for a 19020251?
Additional datasheets, footprints and schematics for 19020251 are listed on our Part Details page. You can also find images and similar parts to 19020251 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19020251 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19020251 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19020251 fall under?
The 19020251 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to 19020251 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19020251 you can contact the distributor directly for product support, shipping queries etc.
Is the 19020251 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19020251 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 19020251.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19020251 often in real-time on the comparison pages.
What if I can't find stock of 19020251?
You can fill out our help required form which you can use to request a quote for 19020251 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.