Status: | Unknown |
---|---|
Series: | Avikrimp 19019 Series |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.30
|
3,465
in stock
|
Buy Now | |
element14
from US$0.22
|
3,665
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
3,465
in stock
|
Buy Now | |
Heilind Electronics
from US$0.26
|
2,275
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
1,785
in stock
|
Buy Now | |
Distrelec
from US$0.35
|
1,785
in stock
|
Buy Now | |
TTI Europe
from US$0.28
|
1,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.26
|
531
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.20
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | Avikrimp 19019 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 14AWG |
FEMALE DISCONNECT, 6.35MM, 14-12AWG, YEL | element14 |
Female Disconnect, 6.35Mm, 14-12Awg, Yel | Newark Electronics |
.250X.032 FEM.QD AVIKRIMP (P- 142) | Heilind Electronics |
Molex Avikrimp Quick Disconnect Female for 12-14 (3.30-2.00mm²) Wire Box Tab 6.35 x 0.81mm | Distrelec |
AVIKRIMP QUICK DISCONNECT | TTI Europe |
Quick Disconnect Terminal 12-14AWG F 22mm 7.6mm Tin Loose Piece | Avnet America |
Terminal | RS Americas |
Avikrimp™ Quick Disconnect, Female, for 12-14 (3.30-2.00mm²) Wire, Box, Tab 6.35 x 0.81mm | Power and Signal Group |
Where can I find additional details, specifications and documents for a 19019-0052?
Additional datasheets, footprints and schematics for 19019-0052 are listed on our Part Details page. You can also find images and similar parts to 19019-0052 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19019-0052 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19019-0052 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19019-0052 fall under?
The 19019-0052 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 19019-0052 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19019-0052 you can contact the distributor directly for product support, shipping queries etc.
Is the 19019-0052 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19019-0052 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Heilind Electronics and Chip One Stop have stock available or on a lead time for 19019-0052.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19019-0052 often in real-time on the comparison pages.
What if I can't find stock of 19019-0052?
You can fill out our help required form which you can use to request a quote for 19019-0052 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.