Status: | Unknown |
---|---|
Series: | Avikrimp 19019 Series |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.31
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.25
|
29,250
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.25
|
5,850
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
-
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
RS Americas
from US$0.37
|
-
|
Buy Now | |
element14
from US$0.28
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | Avikrimp 19019 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 16AWG |
.250X.032 FEM.QD AVIK. TAPED BB-8141T) | Heilind Electronics |
Female Disconnect, 6.35Mm, 16-14Awg, Blu | Newark Electronics |
Quick Disconnect Terminal 14-16AWG F 22mm 7.6mm Tin Tape | Avnet America |
.250X.032 FEM.QD AVIK. TAPED | RS Americas |
FEMALE DISCONNECT, 6.35MM, 16-14AWG, BLU | element14 |
Avikrimp™ Quick Disconnect, Female, for 14-16 (2.00-1.30mm²) Wire, Mylar Tape, Tab 6.35 x 0.81mm | Power and Signal Group |
Where can I find additional details, specifications and documents for a 19019-0033?
Additional datasheets, footprints and schematics for 19019-0033 are listed on our Part Details page. You can also find images and similar parts to 19019-0033 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19019-0033 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19019-0033 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19019-0033 fall under?
The 19019-0033 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 19019-0033 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19019-0033 you can contact the distributor directly for product support, shipping queries etc.
Is the 19019-0033 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19019-0033 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 19019-0033.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19019-0033 often in real-time on the comparison pages.
What if I can't find stock of 19019-0033?
You can fill out our help required form which you can use to request a quote for 19019-0033 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.