Status: | Unknown |
---|---|
Series: | Avikrimp 19019 Series |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.28
|
3,378
in stock
|
Buy Now | |
Heilind Electronics
from US$0.21
|
23,853
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.21
|
4,770
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
3,378
in stock
|
Buy Now | |
element14
from US$0.20
|
3,378
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
2,380
in stock
|
Buy Now | |
Distrelec
from US$0.25
|
2,380
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
TTI Europe
from US$0.17
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | Avikrimp 19019 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 22AWG |
.250X.032 FEMALE QD AVIKRIMP AA-8140) | Heilind Electronics |
Female Disconnect, 6.35Mm, 22-18Awg, Red | Newark Electronics |
FEMALE DISCONNECT, 6.35MM, 22-18AWG, RED | element14 |
Molex Avikrimp Quick Disconnect Female for 18-22 (0.80-0.35mm²) Wire Box Tab 6.35 x 0.81mm | Distrelec |
Quick Disconnect Terminal 18-22AWG F 21.97mm 7.65mm Electro-Tin Loose Piece | Avnet America |
.250X.032 FEMALE QD AVIKRIMP | TTI Europe |
Avikrimp™ Quick Disconnect, Female, for 18-22 (0.80-0.35mm²) Wire, Box, Tab 6.35 x 0.81mm | Power and Signal Group |
MOLEX | Avnet Abacus |
Where can I find additional details, specifications and documents for a 19019-0012?
Additional datasheets, footprints and schematics for 19019-0012 are listed on our Part Details page. You can also find images and similar parts to 19019-0012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19019-0012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19019-0012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19019-0012 fall under?
The 19019-0012 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 19019-0012 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19019-0012 you can contact the distributor directly for product support, shipping queries etc.
Is the 19019-0012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19019-0012 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, element14 and Farnell have stock available or on a lead time for 19019-0012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19019-0012 often in real-time on the comparison pages.
What if I can't find stock of 19019-0012?
You can fill out our help required form which you can use to request a quote for 19019-0012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.