Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Audio Video Connector A | HDMI Receptacle - Type A |
---|---|
Audio Video Connector B | HDMI Receptacle - Type A |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Cable Assembly Type | Audio Video |
Colour | Black |
Connector Type A | HDMI A Socket |
Connector Type B | HDMI A Socket |
Where can I find additional details, specifications and documents for a 1901122-31C-A?
Additional datasheets, footprints and schematics for 1901122-31C-A are listed on our Part Details page. You can also find images and similar parts to 1901122-31C-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1901122-31C-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1901122-31C-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1901122-31C-A fall under?
The 1901122-31C-A is listed under Cable Leads & Connectors > Adaptors > Audio Video Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 1901122-31C-A when available in the Audio Video Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1901122-31C-A you can contact the distributor directly for product support, shipping queries etc.
Is the 1901122-31C-A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1901122-31C-A have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 1901122-31C-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1901122-31C-A often in real-time on the comparison pages.
What if I can't find stock of 1901122-31C-A?
You can fill out our help required form which you can use to request a quote for 1901122-31C-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.