Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Inter Series Connector A | HDMI |
---|---|
Convert From Positions | 19Ways |
Convert From Gender | Receptacle |
Inter Series Connector B | HDMI |
Convert To Positions | 19Ways |
Convert To Gender | Receptacle |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Audio Video Connector A | HDMI Receptacle - Type A |
Audio Video Connector B | HDMI Receptacle - Type A |
Connector Body Material | Plastic Body |
Connector Colour | White |
Current Rating | 1A |
Insulation Resistance | 10Mohm-m |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Audio Video Connector A | HDMI Receptacle |
---|---|
Audio Video Connector B | HDMI Receptacle |
Connector Body Material | Plastic Body |
Connector Colour | White |
Convert From | HDMI Female |
RoHS Compliant | Yes |
Adapter, Hdmi Receptacle To Hdmi Receptacle | Newark Electronics |
ADAPTOR, HDMI RCPT TO HDMI RCPT | element14 |
Where can I find additional details, specifications and documents for a 1901121?
Additional datasheets, footprints and schematics for 1901121 are listed on our Part Details page. You can also find images and similar parts to 1901121 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1901121 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1901121 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1901121 fall under?
The 1901121 is listed under Cable Leads & Connectors > Adaptors > Audio Video Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 1901121 when available in the Audio Video Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1901121 you can contact the distributor directly for product support, shipping queries etc.
Is the 1901121 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1901121 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 1901121.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1901121 often in real-time on the comparison pages.
What if I can't find stock of 1901121?
You can fill out our help required form which you can use to request a quote for 1901121 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.