Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.33
LED Colour | Yellow |
---|---|
Operating Voltage | 2.4VDC |
Mounting Hole Dia | 8mm |
Forward Current If | 20mA |
Luminous Intensity | 8.5mcd |
IP / NEMA Rating | Not Rated |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Bezel Diameter | 9.5mm |
Bulb Size | 8mm |
Current If Luminous Intensity | 20mA |
External Diameter | 9.5mm |
Fixing Hole Diameter | 8mm |
Forward Current If Max | 20mA |
Forward Voltage | 2.4V |
Forward Voltage VF Max | 2.1V |
Head Diameter | 9.5mm |
LED / Lamp Size | 8mm |
Lead Diameter | 0.8mm |
Lead Length | 9.5mm |
Length Behind Bezel | 25.5mm |
Lens Shape | Round |
Luminous Intensity Typ | 8mcd |
Material | Satin Chrome |
Operating Temperature Max | 60°C |
Operating Temperature Min | -20°C |
Operating Temperature Range | -20°C to +60°C |
Storage Temperature Max | 80°C |
Storage Temperature Min | -25°C |
Thread Size | M8 |
Viewing Angle | 80° |
Voltage Vf Typ | 2.1V |
Panel Mount Indicator 8mm, Yellow, Flat | RS |
Panel Mount Indicator, Led, 8Mm, Yellow, 2.4V | Newark Electronics |
LED INDICATOR, 8MM, YELLOW, IP67 | element14 |
Indicator: LED | Transfer Multisort Elektronik |
Panel Mount Indicator 8mm flat bezel without resistor yellow | CML Innovative Technologies 19010052 | RS Americas |
Where can I find additional details, specifications and documents for a 19010052?
Additional datasheets, footprints and schematics for 19010052 are listed on our Part Details page. You can also find images and similar parts to 19010052 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19010052 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19010052 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19010052 fall under?
The 19010052 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to 19010052 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19010052 you can contact the distributor directly for product support, shipping queries etc.
Is the 19010052 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19010052 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 19010052.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19010052 often in real-time on the comparison pages.
What if I can't find stock of 19010052?
You can fill out our help required form which you can use to request a quote for 19010052 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.