Status: | Unknown |
---|---|
Series: | VibraKrimp 19009 Series |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.35
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.35
|
124,125
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.35
|
28,962
in stock
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
RS Americas
from US$0.37
|
-
|
Buy Now | |
element14
from US$0.26
|
-
|
Buy Now | |
Farnell
from US$0.24
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Product Range | VibraKrimp 19009 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
BB-4169T .250X.032 FLAG QD VI RA TAPED | Heilind Electronics |
Female Quick Disconn, 6.35Mm, 16-14Awg | Newark Electronics |
Quick Disconnect Terminal 14-16AWG F 15.1mm 9.8mm Tin T/R | Avnet America |
BB-4169T .250X.032 FLAG QD VIBRA TAPED | Molex Incorporated 19009-0011 | RS Americas |
FEMALE QUICK DISCONN, 6.35MM, 16-14AWG | element14 |
BB-4169T .250X.032 FLAG QD VIBRA TAPED | Farnell |
VibraKrimpâ„¢ Quick Disconnect Flag, Female, for 14-16 AWG Wire, Mylar Tape Carrier | Power and Signal Group |
Where can I find additional details, specifications and documents for a 19009-0011?
Additional datasheets, footprints and schematics for 19009-0011 are listed on our Part Details page. You can also find images and similar parts to 19009-0011 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19009-0011 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19009-0011 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19009-0011 fall under?
The 19009-0011 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 19009-0011 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19009-0011 you can contact the distributor directly for product support, shipping queries etc.
Is the 19009-0011 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19009-0011 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 19009-0011.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19009-0011 often in real-time on the comparison pages.
What if I can't find stock of 19009-0011?
You can fill out our help required form which you can use to request a quote for 19009-0011 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.