Status: | Unknown |
---|---|
Series: | InsulKrimp 19007 Series |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Heilind Electronics
from US$0.34
|
40,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.34
|
6,750
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.33
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
RS Americas
from US$0.64
|
-
|
Buy Now | |
Power and Signal Group
from US$0.28
|
-
|
Buy Now | |
element14
from US$0.48
|
-
|
Buy Now | |
Farnell
from US$0.43
|
-
|
Buy Now |
Product Range | InsulKrimp 19007 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 12AWG |
.250 X .032 FIQD FLAG TAPED ( -2211T) | Heilind Electronics |
Terminal Female Disconnect 0.25In Yellow | Newark Electronics |
Quick Disconnect Terminal 10-12AWG F 19.45mm 9.9mm Tin Mylar Tape | Avnet America |
Disconnect, Female,90 Flag,12-10 AWG, Yellow, For .250 ( 4.75mm ) tab, Mylar tape | Molex Incorporated 19007-0053 | RS Americas |
Flag InsulKrimp™ Quick Disconnect, Female, for 10-12 (5.00-3.30mm²) Wire, Mylar Tape, Tab 6.35 x 0.81mm | Power and Signal Group |
.250 X .032 FIQD FLAG TAPED (C-2211T) | Farnell |
Where can I find additional details, specifications and documents for a 19007-0053?
Additional datasheets, footprints and schematics for 19007-0053 are listed on our Part Details page. You can also find images and similar parts to 19007-0053 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19007-0053 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19007-0053 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19007-0053 fall under?
The 19007-0053 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 19007-0053 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19007-0053 you can contact the distributor directly for product support, shipping queries etc.
Is the 19007-0053 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19007-0053 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 19007-0053.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19007-0053 often in real-time on the comparison pages.
What if I can't find stock of 19007-0053?
You can fill out our help required form which you can use to request a quote for 19007-0053 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.