Status: | Unknown |
---|---|
Series: | Avikrimp 19006 Series |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.65
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.43
|
5,812
in stock
|
Buy Now | |
Chip One Stop
from US$0.44
|
2,750
in stock
|
Buy Now | |
Distrelec
from US$0.56
|
2,750
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.43
|
1,162
in stock
|
Buy Now | |
RS Americas
from US$0.27
|
1,080
in stock
|
Buy Now | |
Newark Electronics
from US$123.95
|
11
in stock
|
Buy Now | |
Power and Signal Group
-
|
1,250
in stock
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
element14
from US$0.46
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | Avikrimp 19006 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
Insulator Colour | Red |
Conductor Area CSA | 0.8mm² |
Insulator Material | Nylon (Polyamide) |
Terminal Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
.250X.032 FIQD AVIK.FLAG TAPE (AA-5220T | Heilind Electronics |
Molex Flag Avikrimp Quick Disconnect Female for 18-22 (0.80-0.35mm²) Wire Mylar Tape Tab 6.35 x 0.81mm | Distrelec |
.250X.032 FIQD AVIK.FLAG TAPED (AA-5220T) | RS Americas |
Female Disconnect Solderless Terminal | Newark Electronics |
Flag Avikrimp™ Quick Disconnect, Female, for 18-22 (0.80-0.35mm²) Wire, Mylar Tape, Tab 6.35 x 0.81mm | Power and Signal Group |
Quick Disconnect Terminal 18-22AWG F 15.75mm 17.53mm Electro-Tin Adhesive T/R | Avnet America |
TERMINAL, FEMALE DISCONNECT, 0.25IN, RED | element14 |
Where can I find additional details, specifications and documents for a 19006-0003?
Additional datasheets, footprints and schematics for 19006-0003 are listed on our Part Details page. You can also find images and similar parts to 19006-0003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19006-0003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19006-0003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19006-0003 fall under?
The 19006-0003 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 19006-0003 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19006-0003 you can contact the distributor directly for product support, shipping queries etc.
Is the 19006-0003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19006-0003 have stock available?
Authorised distributors including Heilind Electronics, Chip One Stop, Distrelec, Heilind Electronics Asia and RS Americas have stock available or on a lead time for 19006-0003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19006-0003 often in real-time on the comparison pages.
What if I can't find stock of 19006-0003?
You can fill out our help required form which you can use to request a quote for 19006-0003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.