19003-0097 Connectors by Molex

TERMINAL FEMALE DISCONNECT 0.11IN RED

Status: Unknown
Series: InsulKrimp 19003 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.20

Distributor Stock
Logo for Distrelec
Distrelec
from US$0.29
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.30
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.22
-
Buy Now
Logo for element14
element14
from US$0.20
-
Buy Now
Logo for Farnell
Farnell
from US$0.26
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now

Specifications

Product Range InsulKrimp 19003 Series
Terminal Type Female Quick Disconnect
Tab Size - Metric 2.8mm x 0.51mm
Tab Size - Imperial 0.11" x 0.02"
Wire Size AWG Min 22AWG

Alternative Descriptions

Female Disconnect, 2.8Mm, 22-18Awg, Org | Newark Electronics
Quick Disconnect Terminal 18-22AWG F 19.81mm 5.84mm Electro-Tin Strip | Avnet America
TERMINAL, FEMALE DISCONNECT, 0.11IN, RED | element14
Molex InsulKrimp Quick Disconnect Female for 18-22 (0.80-0.35mm²) Continuous Molded Strip Tab 2.79 x 0.51mm Salmon | Distrelec
.110X .020 FEMALE RED FIQD CONT AA-2204C | Farnell
InsulKrimpâ„¢ Female Quick Disconnect, for 18-22 AWG Wire Range | Power and Signal Group


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 19003-0097?

Additional datasheets, footprints and schematics for 19003-0097 are listed on our Part Details page. You can also find images and similar parts to 19003-0097 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 19003-0097 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19003-0097 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 19003-0097 fall under?

The 19003-0097 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.

Can I view similar or alternative parts?

You can view similar parts to 19003-0097 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 19003-0097 you can contact the distributor directly for product support, shipping queries etc.

Is the 19003-0097 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 19003-0097 have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14, Distrelec and Farnell have stock available or on a lead time for 19003-0097.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 19003-0097 often in real-time on the comparison pages.

What if I can't find stock of 19003-0097?

You can fill out our help required form which you can use to request a quote for 19003-0097 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay