Status: | Unknown |
---|---|
Series: | InsulKrimp 19003 Series |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.26
|
3,527
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
13,239
in stock
|
Buy Now | |
Distrelec
from US$0.25
|
13,239
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
3,527
in stock
|
Buy Now | |
element14
from US$0.18
|
3,527
in stock
|
Buy Now | |
Heilind Electronics
from US$0.16
|
1,659
in stock
|
Buy Now | |
RS Americas
from US$0.22
|
1,288
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.16
|
332
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
Power and Signal Group
from US$0.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | InsulKrimp 19003 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 4.75mm x 0.51mm |
Tab Size - Imperial | 0.187" x 0.02" |
Wire Size AWG Min | 16AWG |
Molex InsulKrimp Quick Disconnect Female for 14-16 (2.00-1.30mm²) Tab 4.75 x 0.51mm Blue | Distrelec |
Female Disconnect, 4.75Mm, 16-14Awg, Blu | Newark Electronics |
FEMALE DISCONNECT, 4.75MM, 16-14AWG, BLU | element14 |
.187 X .020 FEMALE FIQD (BB-2 07) | Heilind Electronics |
InsulKrimp Quick Disconnect Female 14-16 AWG Box Tab 4.75 x 0.51mm BB-2207 | Molex Woodhead/Brad 19003-0050 | RS Americas |
Quick Disconnect Terminal 14-16AWG F 19.81mm 8.02mm Electro-Tin Loose Piece | Avnet America |
InsulKrimp™ Quick Disconnect, Female, for 14-16 (2.00-1.30mm²), Box, Tab 4.75 x 0.51mm | Power and Signal Group |
Where can I find additional details, specifications and documents for a 19003-0050?
Additional datasheets, footprints and schematics for 19003-0050 are listed on our Part Details page. You can also find images and similar parts to 19003-0050 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19003-0050 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19003-0050 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19003-0050 fall under?
The 19003-0050 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 19003-0050 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19003-0050 you can contact the distributor directly for product support, shipping queries etc.
Is the 19003-0050 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19003-0050 have stock available?
Authorised distributors including Chip One Stop, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 19003-0050.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19003-0050 often in real-time on the comparison pages.
What if I can't find stock of 19003-0050?
You can fill out our help required form which you can use to request a quote for 19003-0050 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.