Status: | Unknown |
---|---|
Series: | InsulKrimp 19003 Series |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.34
|
2,791
in stock
|
Buy Now | |
Heilind Electronics
from US$0.21
|
71,250
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.21
|
14,250
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
2,791
in stock
|
Buy Now | |
element14
from US$0.33
|
2,791
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
RS Americas
from US$0.44
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | InsulKrimp 19003 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 4.75mm x 0.81mm |
Tab Size - Imperial | 0.187" x 0.032" |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
Insulator Colour | Red |
Conductor Area CSA | 0.8mm² |
Insulator Material | Nylon 6.6 (Polyamide 6.6) |
Terminal Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
187X 032 FEMALE PINK FIQD TAP D AA-2203T | Heilind Electronics |
Female Disconnect, 4.75Mm, 22-18Awg, Red | Newark Electronics |
FEMALE DISCONNECT, 4.75MM, 22-18AWG, RED | element14 |
Quick Disconnect Terminal 18-22AWG F 19.81mm 8.02mm Electro-Tin Mylar Tape | Avnet America |
InsulKrimp Quick Disconnect, female, for 18 22, Mylar Tape, Pink | Molex Incorporated 19003-0020 | RS Americas |
InsulKrimp™ Quick Disconnect, Female, for 18-22 (0.80-0.35mm²), Mylar Tape, Tab 4.75 x 0.81mm | Power and Signal Group |
Where can I find additional details, specifications and documents for a 19003-0020?
Additional datasheets, footprints and schematics for 19003-0020 are listed on our Part Details page. You can also find images and similar parts to 19003-0020 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19003-0020 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19003-0020 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19003-0020 fall under?
The 19003-0020 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 19003-0020 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19003-0020 you can contact the distributor directly for product support, shipping queries etc.
Is the 19003-0020 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19003-0020 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, element14 and Farnell have stock available or on a lead time for 19003-0020.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19003-0020 often in real-time on the comparison pages.
What if I can't find stock of 19003-0020?
You can fill out our help required form which you can use to request a quote for 19003-0020 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.