Status: | Unknown |
---|---|
Series: | InsulKrimp 19003 Series |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
1,060
in stock
|
Buy Now | |
Heilind Electronics
from US$0.15
|
124,452
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
66,218
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
66,218
in stock
|
Buy Now | |
element14
from US$0.17
|
22,433
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.15
|
20,742
in stock
|
Buy Now | |
Farnell
from US$0.20
|
17,442
in stock
|
Buy Now | |
TTI Europe
from US$0.15
|
3,200
in stock
|
Buy Now | |
RS Americas
from US$0.28
|
985
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
400
in stock
|
Buy Now | |
Distrelec
from US$0.18
|
154
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
Carlton-Bates
from US$0.16
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Product Range | InsulKrimp 19003 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
Insulator Colour | Orange |
Conductor Area CSA | 0.8mm² |
Insulator Material | Nylon 6.6 (Polyamide 6.6) |
Terminal Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
.250 X .032 FEMALE FIQD (AA-2 01) | Heilind Electronics |
Connector Type:Female Disconnect | Newark Electronics |
Product Range:InsulKrimp 19003 Series | element14 |
FEMALE DISCONNECT, 6.35MM, 22-18AWG, ORG | Farnell |
QUICK DISCONNECT FEMALE(22-18) | TTI Europe |
InsulKrimp crimp receptacle,18-22 AWG | RS |
InsulKrimp SER Redinsulated Crimp RECP 6.35x0.81mm 22 to 18AWG Tin Plated 19003 | Molex Woodhead/Brad 19003-0001 | RS Americas |
.250 X .032 FEMALE FIQD (AA-2201) | Transfer Multisort Elektronik |
Molex Spade Connector, Insulated, 0.35 ... 0.8mm², Socket | Distrelec |
Quick Disconnect Terminal 18-22AWG F 21.84mm 9.65mm Electro-Tin Loose Piece | Avnet Abacus |
Disconnect, Female | Carlton-Bates |
InsulKrimp™ Quick Disconnect, Female, for 18-22 (0.80-0.35mm²), Box, Tab 6.35 x 0.81mm | Power and Signal Group |
Where can I find additional details, specifications and documents for a 19003-0001?
Additional datasheets, footprints and schematics for 19003-0001 are listed on our Part Details page. You can also find images and similar parts to 19003-0001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19003-0001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19003-0001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19003-0001 fall under?
The 19003-0001 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 19003-0001 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19003-0001 you can contact the distributor directly for product support, shipping queries etc.
Is the 19003-0001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19003-0001 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Chip One Stop, element14 and Heilind Electronics Asia have stock available or on a lead time for 19003-0001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19003-0001 often in real-time on the comparison pages.
What if I can't find stock of 19003-0001?
You can fill out our help required form which you can use to request a quote for 19003-0001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.