Status: | Unknown |
---|---|
Series: | Avikrimp 19002 Series |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.74
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.25
|
23,250
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.25
|
4,650
in stock
|
Buy Now | |
Newark Electronics
from US$0.60
|
-
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
RS Americas
from US$0.59
|
-
|
Buy Now | |
Power and Signal Group
from US$0.24
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | Avikrimp 19002 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 2.8mm x 0.51mm |
Tab Size - Imperial | 0.11" x 0.02" |
Wire Size AWG Min | 22AWG |
Insulator Colour | Red |
.110X.020 FEM FIQD AVIK TAPED (AA-5275T) | Heilind Electronics |
Terminals Quick Disconnect Female 22-18 Awg |Molex 19002-0014 | Newark Electronics |
Quick Disconnect Terminal 18-22AWG F 20.3mm 5.8mm Tin T/R | Avnet America |
Avikrimp Fully Insulated Quick Disconnect, female,18 22 AWG Wire, Mylar Tape | Molex Incorporated 19002-0014 | RS Americas |
Avikrimpâ„¢ Fully Insulated Quick Disconnect, Female, for 18-22 AWG Wire, Mylar Tape | Power and Signal Group |
Where can I find additional details, specifications and documents for a 19002-0014?
Additional datasheets, footprints and schematics for 19002-0014 are listed on our Part Details page. You can also find images and similar parts to 19002-0014 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19002-0014 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19002-0014 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19002-0014 fall under?
The 19002-0014 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 19002-0014 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19002-0014 you can contact the distributor directly for product support, shipping queries etc.
Is the 19002-0014 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19002-0014 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 19002-0014.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19002-0014 often in real-time on the comparison pages.
What if I can't find stock of 19002-0014?
You can fill out our help required form which you can use to request a quote for 19002-0014 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.