Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$19.10
|
283
in stock
|
Buy Now | |
Newark Electronics
from US$14.69
|
383
in stock
|
Buy Now | |
element14
from US$17.07
|
383
in stock
|
Buy Now | |
Farnell
from US$15.76
|
383
in stock
|
Buy Now | |
Heilind Electronics
from US$19.58
|
236
in stock
|
Buy Now | |
RS Americas
from US$14.72
|
171
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.50
|
79
in stock
|
Buy Now | |
Powell Electronics
from US$13.32
|
70
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$19.58
|
47
in stock
|
Buy Now | |
TTI Europe
from US$14.38
|
20
in stock
|
Buy Now | |
Boersig
-
|
67
in stock
|
Buy Now | |
Future Electronics
from US$14.80
|
-
|
Buy Now | |
Distrelec
from US$16.40
|
-
|
Buy Now |
Product Range | - |
---|---|
Thread Size - Metric | M25 |
Cable Gland Material | Brass |
Gland Colour | Metallic - Nickel Finish |
Cable Diameter Min | 9mm |
Cable Diameter Max | 16mm |
IP / NEMA Rating | IP68 |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Cable Clamp |
For Use With | 9 to 16mm Round Cable |
Cable Gland Metal | Newark Electronics |
CABLE GLAND METAL | element14 |
Gland, Cable Metal M25 x 1.5 26 mm 30 mm | RS |
HAN CGM-M M25X1,5 D.9-16MM | Heilind Electronics |
Connector Power Heavy Duty CABL CLAMP M25 BRASS 9-16mm CABL DIA IP68 | HARTING 19000005090 | RS Americas |
Gland | Transfer Multisort Elektronik |
HAN CGM-M M25X1,5 D.9-16MM | TTI Europe |
Han CGM-M M25x1,5 D.9-16mm | Boersig |
Cable Gland M25 x 1.5 9-16 Brass IP 68 | Future Electronics |
HARTING Cable Gland, 9 ... 16mm, M25 | Distrelec |
Where can I find additional details, specifications and documents for a 19000005090?
Additional datasheets, footprints and schematics for 19000005090 are listed on our Part Details page. You can also find images and similar parts to 19000005090 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19000005090 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19000005090 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19000005090 fall under?
The 19000005090 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 19000005090 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19000005090 you can contact the distributor directly for product support, shipping queries etc.
Is the 19000005090 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19000005090 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Heilind Electronics have stock available or on a lead time for 19000005090.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19000005090 often in real-time on the comparison pages.
What if I can't find stock of 19000005090?
You can fill out our help required form which you can use to request a quote for 19000005090 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.