Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$863.99
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1,642.36
|
No stock
|
Buy Now | |
Powell Electronics
from US$1,491.20
|
8
in stock
|
Buy Now | |
Heilind Electronics
from US$1,491.20
|
7
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1,491.20
|
2
in stock
|
Buy Now | |
Avnet America
from US$863.99
|
-
|
Buy Now | |
RS Americas
from US$1,689.86
|
-
|
Buy Now |
Cable Shielding | Shielded |
---|---|
LAN Category | Cat5e |
Wire Gauge | 24AWG |
Conductor Area CSA | 0.25mm² |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
No. of Pairs | 4 Pair |
RoHS Compliant | Yes |
CAT 5E CABLE REEL (328 FT) 1=100 METER RL | Heilind Electronics |
Shielded Multipair Cable 4Pr 100M, 230V Black | Newark Electronics |
STP Cable 8Conductors 24AWG 100m 7.1mm Copper Black 230VAC Reel | Avnet America |
Multiconductor Cable,4Pr,24AWG,7x32,TC, LDPE ins, Foil&Braid, Black PUR-HFFR jkt | Amphenol Pcd 19003804500 | RS Americas |
Where can I find additional details, specifications and documents for a 190-038045-00?
Additional datasheets, footprints and schematics for 190-038045-00 are listed on our Part Details page. You can also find images and similar parts to 190-038045-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 190-038045-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 190-038045-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 190-038045-00 fall under?
The 190-038045-00 is listed under Cable, Wire & Cable Assemblies > Networking Cable.
Can I view similar or alternative parts?
You can view similar parts to 190-038045-00 when available in the Networking Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 190-038045-00 you can contact the distributor directly for product support, shipping queries etc.
Is the 190-038045-00 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 190-038045-00 have stock available?
Authorised distributors including Powell Electronics, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for 190-038045-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 190-038045-00 often in real-time on the comparison pages.
What if I can't find stock of 190-038045-00?
You can fill out our help required form which you can use to request a quote for 190-038045-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.