Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Lens Shape | Square |
---|---|
Switch Lens Colour | Red |
For Use With | EAO 19 Series Pushbutton Switches |
Lens Height | 9mm |
Lens Width | 9mm |
RoHS Compliant | Yes |
Lens, Flat, Plastic, Square, 7.3x7.3mm, Illuminative, Transparent, Red | EAO 19-952.2 | RS Americas |
Lens red 7,3x7,3 plastic transparent | RS |
Lens | Newark Electronics |
SWITCH LENS, SQUARE, RED | element14 |
Industrial Panel Mount Indicators / Switch Indicators LENS SQ FLT RED | Sager |
Druckhaube, rot, 7,3x7,3, Ks transparent | Boersig |
Where can I find additional details, specifications and documents for a 19-952.2?
Additional datasheets, footprints and schematics for 19-952.2 are listed on our Part Details page. You can also find images and similar parts to 19-952.2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19-952.2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19-952.2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19-952.2 fall under?
The 19-952.2 is listed under Switches & Relays > Switches > Switch Components > Switch Lenses.
Can I view similar or alternative parts?
You can view similar parts to 19-952.2 when available in the Switch Lenses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19-952.2 you can contact the distributor directly for product support, shipping queries etc.
Is the 19-952.2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 19-952.2 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Sager have stock available or on a lead time for 19-952.2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19-952.2 often in real-time on the comparison pages.
What if I can't find stock of 19-952.2?
You can fill out our help required form which you can use to request a quote for 19-952.2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.