Status: | Unknown |
---|---|
Series: | 19 Series |
RoHS: | Unknown |
Switch Operation | Off-On |
---|---|
Pushbutton Actuator Style | Square |
Contact Configuration | SPST-NO |
Product Range | 19 Series |
Switch Terminals | Solder |
IP Rating | IP40 |
Contact Current Max | 100mA |
Contact Voltage AC Nom | 50V |
Contact Voltage DC Nom | 72V |
SVHC | No SVHC (15-Jan-2018) |
Actuation Type | Square |
Approval Bodies | SEV |
Contact Current AC Max | 100mA |
Contact Current Rating | 100mA |
Contact Resistance | 15mohm |
External Depth | 33mm |
External Length / Height | 9mm |
External Width | 9mm |
Insulation Voltage | 1000V |
Operating Temperature Max | 45°C |
Operating Temperature Min | -25°C |
Operating Time | 1.5ms |
Panel Cutout Diameter | 8mm |
SWITCH, SPNO, SQUARE | element14 |
Where can I find additional details, specifications and documents for a 19-451.035A?
Additional datasheets, footprints and schematics for 19-451.035A are listed on our Part Details page. You can also find images and similar parts to 19-451.035A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19-451.035A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19-451.035A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19-451.035A fall under?
The 19-451.035A is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to 19-451.035A when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19-451.035A you can contact the distributor directly for product support, shipping queries etc.
Is the 19-451.035A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19-451.035A have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 19-451.035A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19-451.035A often in real-time on the comparison pages.
What if I can't find stock of 19-451.035A?
You can fill out our help required form which you can use to request a quote for 19-451.035A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.