Status: | Unknown |
---|---|
Series: | Han B Series |
RoHS: | Unknown |
Prices starting from US$19.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$32.06
|
5
in stock
|
Buy Now | |
RS Americas
from US$26.86
|
9
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$19.37
|
3
in stock
|
Buy Now | |
Conrad
from US$28.72
|
3
in stock
|
Buy Now | |
Heilind Electronics
from US$37.36
|
3
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$37.36
|
1
in stock
|
Buy Now | |
Stecker Express
-
|
29
in stock
|
Buy Now | |
Newark Electronics
from US$26.72
|
-
|
Buy Now | |
element14
from US$30.55
|
-
|
Buy Now | |
Distrelec
from US$29.39
|
-
|
Buy Now | |
TTI Europe
from US$26.89
|
-
|
Buy Now | |
Farnell
from US$30.52
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Heavy Duty Connector Type | Base Panel Mount |
---|---|
Connector Body Material | Aluminium Body |
Locking Type | 2 Lever |
Rectangular Shell Size | 10B |
For Use With | Han 10B Hoods & Inserts |
Product Range | Han B Series |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting | Surface Mount |
Panel Mount, 10B, Side Entry, Double Lever, IP65, 2x M20, Han B Series | HARTING 19300101270 | RS Americas |
PANEL SOCKET HAN 10B 2 M20 | RS |
Enclosure: for HDC connectors | Transfer Multisort Elektronik |
Additional technical information: Locking type: Transverse braceLocking material: Stainless steel | Conrad |
10B SURFACE MOUNT HOUSING, DOU | Heilind Electronics |
19300101270 Harting Han 10B Sockelgehäuse niedrig, 2xM20 seitlicher Kabelabgang, mit 2 Querbügeln | Stecker Express |
Heavy Duty Housing, 10B, 2 Lever, Panel | Newark Electronics |
RECT HOUSING, HAN 10B HOOD/INSERT | element14 |
HARTING Socket housing, 10 B 2xM20 | Distrelec |
HAN B BASE SURFACE LC 2 LEVERS | TTI Europe |
Han 10B-asg2-QB-M20 | Boersig |
Where can I find additional details, specifications and documents for a 19 30 010 1270?
Additional datasheets, footprints and schematics for 19 30 010 1270 are listed on our Part Details page. You can also find images and similar parts to 19 30 010 1270 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19 30 010 1270 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19 30 010 1270 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19 30 010 1270 fall under?
The 19 30 010 1270 is listed under Connectors > Rectangular Power Connectors & Components > Rectangular Power Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 19 30 010 1270 when available in the Rectangular Power Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19 30 010 1270 you can contact the distributor directly for product support, shipping queries etc.
Is the 19 30 010 1270 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19 30 010 1270 have stock available?
Authorised distributors including RS Americas, RS, Transfer Multisort Elektronik, Conrad and Heilind Electronics have stock available or on a lead time for 19 30 010 1270.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19 30 010 1270 often in real-time on the comparison pages.
What if I can't find stock of 19 30 010 1270?
You can fill out our help required form which you can use to request a quote for 19 30 010 1270 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.