Status: | Unknown |
---|---|
Series: | 19 Series |
RoHS: | Unknown |
Prices starting from US$11.24
Switch Operation | Off-On |
---|---|
Pushbutton Actuator Style | Square |
Contact Configuration | SPST-NO |
Product Range | 19 Series |
Switch Terminals | Quick Connect |
IP Rating | IP40 |
Contact Current Max | 1A |
Contact Voltage AC Nom | 50V |
Contact Voltage DC Nom | 72V |
SVHC | No SVHC (15-Jun-2015) |
Actuation Type | Square |
Contact Current AC Max | 1A |
Contact Current Rating | 800mA |
Contact Resistance | 50mohm |
External Depth | 33mm |
External Length / Height | 9mm |
External Width | 9mm |
Insulation Voltage | 1000V |
Operating Temperature Max | 45°C |
Operating Temperature Min | -25°C |
Operating Time | 1.5ms |
Panel Cutout Diameter | 8mm |
Illuminated pushbutton mom SA 1NO ST/PT | RS |
Illuminated Pushbutton Mom Sa 1No St/Pt 9X9 Silver Rohs Compliant: Yes |Eao 19-159.015 | Newark Electronics |
Pushbutton Actuator, SQ,9 X 9mm,1NO, MOMENTARY, Illuminative,0.8A,50VAC/DC, Solder | EAO 19-159.015 | RS Americas |
SWITCH, SPNO, SQUARE | element14 |
EAO Illuminated Pushbutton Switch Momentary Function 1NO 50 VAC / 72 VDC LED None | Distrelec |
Pushbutton Switches LVR-ROTARY MNT SLVR | Sager |
Leuchtdrucktasten-Vorsatz I SP 1S L 2,0x0,5 9x9 | Boersig |
Where can I find additional details, specifications and documents for a 19-159.015?
Additional datasheets, footprints and schematics for 19-159.015 are listed on our Part Details page. You can also find images and similar parts to 19-159.015 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19-159.015 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19-159.015 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19-159.015 fall under?
The 19-159.015 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to 19-159.015 when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19-159.015 you can contact the distributor directly for product support, shipping queries etc.
Is the 19-159.015 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19-159.015 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Distrelec have stock available or on a lead time for 19-159.015.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19-159.015 often in real-time on the comparison pages.
What if I can't find stock of 19-159.015?
You can fill out our help required form which you can use to request a quote for 19-159.015 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.