Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | EAO 19 Series Pushbutton Switches |
---|---|
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Bulb Size | T-1 |
Contact Voltage AC Max | 42VAC |
Current Rating | 1A |
External Depth | 25mm |
External Length / Height | 9mm |
External Width | 9mm |
LED / Lamp Size | T1 |
Lamp Base Type | Bi-Pin |
Mounting Hole Dia | 8mm |
Operating Temperature Max | 45°C |
Operating Temperature Min | -25°C |
Panel Cutout Diameter | 8mm |
Supply Voltage | 72V |
Working Voltage | 42VDC |
Indicator ST/PT 9x9 | RS |
INDICATOR, T1, SQUARE | element14 |
Indicator | Newark Electronics |
LED Indicator Actuator Square 9 x 9mm Behind Panel 25mm Illuminative Solder | EAO 19-050.005 | RS Americas |
Industrial Panel Mount Indicators / Switch Indicators PUSHBUTTON SWITCHES TERM PNL 20 UNITS | Sager |
Where can I find additional details, specifications and documents for a 19-050.005?
Additional datasheets, footprints and schematics for 19-050.005 are listed on our Part Details page. You can also find images and similar parts to 19-050.005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19-050.005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19-050.005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19-050.005 fall under?
The 19-050.005 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 19-050.005 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19-050.005 you can contact the distributor directly for product support, shipping queries etc.
Is the 19-050.005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19-050.005 have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for 19-050.005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19-050.005 often in real-time on the comparison pages.
What if I can't find stock of 19-050.005?
You can fill out our help required form which you can use to request a quote for 19-050.005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.