Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.06
|
21
in stock
|
Buy Now | |
RS Americas
from US$6.32
|
481
in stock
|
Buy Now | |
element14
from US$5.40
|
315
in stock
|
Buy Now | |
Farnell
from US$6.79
|
315
in stock
|
Buy Now | |
Newark Electronics
from US$7.45
|
-
|
Buy Now | |
Distrelec
from US$5.59
|
-
|
Buy Now | |
Sager
from US$5.17
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Lamp Base Type | Bi-Pin |
---|---|
Mounting Hole Dia | 8mm |
Current Rating | 1A |
Supply Voltage | 24V |
Lens Shape | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Bulb Size | T-1 |
External Depth | 25mm |
External Length / Height | 9mm |
External Width | 9mm |
LED / Lamp Size | T1 |
Operating Temperature Max | 45°C |
Operating Temperature Min | -25°C |
Panel Cutout Diameter | 8mm |
Panel Mount Indicator LED Actuator Round 9mm Panel Depth 25mm IP40 19 Series | EAO 19-030.005 | RS Americas |
INDICATOR, T1, ROUND | element14 |
Indicator ST/PT D9 | RS |
Indicator, Bi-Pin | Newark Electronics |
EAO Signal lamp | Distrelec |
Industrial Panel Mount Indicators / Switch Indicators IND RND BLK SLDR | Sager |
Leuchtmelder-Vorsatz L 2,0x0,5 D9 | Boersig |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LED Color | Red, Yellow |
---|---|
Mounting Hole Dia | 6mm |
Forward Current / Color | R 20mA, Y 20mA |
Luminous Intensity / Color | R 40mcd, Y 20mcd |
Forward Voltage / Color | R 2V, Y 2.1V |
Lens Shape | Round |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 19-030.005?
Additional datasheets, footprints and schematics for 19-030.005 are listed on our Part Details page. You can also find images and similar parts to 19-030.005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19-030.005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19-030.005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19-030.005 fall under?
The 19-030.005 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Panel Indicators & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 19-030.005 when available in the Panel Indicators & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19-030.005 you can contact the distributor directly for product support, shipping queries etc.
Is the 19-030.005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19-030.005 have stock available?
Authorised distributors including RS Americas, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for 19-030.005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19-030.005 often in real-time on the comparison pages.
What if I can't find stock of 19-030.005?
You can fill out our help required form which you can use to request a quote for 19-030.005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.