Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Connector Type | SMA Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | RG58 |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Frequency Max | - |
Connector Mounting | Cable Mount |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Coaxial Type | RG58 |
Connector Mounting Orientation | Cable |
Contact Resistance | 3mohm |
Insulation Resistance | 5000Mohm |
No. of Mating Cycles | 500 |
Operating Temperature Max | 165°C |
Operating Temperature Min | -65°C |
Termination Method | Clamp |
Where can I find additional details, specifications and documents for a 19-01F-3-TGG?
Additional datasheets, footprints and schematics for 19-01F-3-TGG are listed on our Part Details page. You can also find images and similar parts to 19-01F-3-TGG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19-01F-3-TGG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19-01F-3-TGG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19-01F-3-TGG fall under?
The 19-01F-3-TGG is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 19-01F-3-TGG when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19-01F-3-TGG you can contact the distributor directly for product support, shipping queries etc.
Is the 19-01F-3-TGG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19-01F-3-TGG have stock available?
There is no stock from authorised distributors for 19-01F-3-TGG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19-01F-3-TGG often in real-time on the comparison pages.
What if I can't find stock of 19-01F-3-TGG?
You can fill out our help required form which you can use to request a quote for 19-01F-3-TGG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.