Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$66.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$66.60
|
No stock
|
Buy Now |
Battery Voltage | 18VDC |
---|---|
Battery Technology | Lithium Ion |
Battery Capacity | 3Ah |
Battery Size Code | - |
Battery Terminals | - |
External Diameter | - |
External Height | - |
External Width | - |
External Depth | - |
Weight | 640g |
Battery IEC Code | - |
Battery NEDA Code | - |
Product Range | - |
Battery Type | Li-Ion |
Where can I find additional details, specifications and documents for a 18V BATTERY 3.0AH?
Additional datasheets, footprints and schematics for 18V BATTERY 3.0AH are listed on our Part Details page. You can also find images and similar parts to 18V BATTERY 3.0AH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 18V BATTERY 3.0AH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 18V BATTERY 3.0AH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 18V BATTERY 3.0AH fall under?
The 18V BATTERY 3.0AH is listed under Electrical & Lighting > Batteries & Power Supplies > Rechargeable Batteries.
Can I view similar or alternative parts?
You can view similar parts to 18V BATTERY 3.0AH when available in the Rechargeable Batteries range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 18V BATTERY 3.0AH you can contact the distributor directly for product support, shipping queries etc.
Is the 18V BATTERY 3.0AH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 18V BATTERY 3.0AH have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 18V BATTERY 3.0AH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 18V BATTERY 3.0AH often in real-time on the comparison pages.
What if I can't find stock of 18V BATTERY 3.0AH?
You can fill out our help required form which you can use to request a quote for 18V BATTERY 3.0AH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.