Status: | Unknown |
---|---|
Series: | 18 Series |
RoHS: | Compliant |
Solenoid Operation | Pull |
---|---|
Solenoid Duty Cycle | Intermittent |
Holding Force | 119.6N |
Coil Voltage | 240VAC |
Coil Resistance | 80.7ohm |
Coil Power Continuous | 49VA |
Product Range | 18 Series |
RoHS Compliant | Yes |
Solenoid, Intermittent, 240Vac, 228Va, 45 Ohm | Newark Electronics |
Where can I find additional details, specifications and documents for a 18-I-240A?
Additional datasheets, footprints and schematics for 18-I-240A are listed on our Part Details page. You can also find images and similar parts to 18-I-240A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 18-I-240A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 18-I-240A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 18-I-240A fall under?
The 18-I-240A is listed under Automation & Process Control > Solenoids > Linear Solenoids > Laminated Solenoids.
Can I view similar or alternative parts?
You can view similar parts to 18-I-240A when available in the Laminated Solenoids range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 18-I-240A you can contact the distributor directly for product support, shipping queries etc.
Is the 18-I-240A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 18-I-240A have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 18-I-240A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 18-I-240A often in real-time on the comparison pages.
What if I can't find stock of 18-I-240A?
You can fill out our help required form which you can use to request a quote for 18-I-240A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.