Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Holding Force - Imperial | 245ozf |
---|---|
Holding Force - Metric | 68.113N |
Solenoid Operation | Pull |
Coil Voltage | 120VAC |
Solenoid Duty Cycle | Continuous |
Coil Power Continuous | 49VA |
Duty Cycle (%) | 100% |
Where can I find additional details, specifications and documents for a 18-C-120AC?
Additional datasheets, footprints and schematics for 18-C-120AC are listed on our Part Details page. You can also find images and similar parts to 18-C-120AC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 18-C-120AC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 18-C-120AC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 18-C-120AC fall under?
The 18-C-120AC is listed under Switches & Relays > Solenoids > Linear Solenoids.
Can I view similar or alternative parts?
You can view similar parts to 18-C-120AC when available in the Linear Solenoids range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 18-C-120AC you can contact the distributor directly for product support, shipping queries etc.
Is the 18-C-120AC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 18-C-120AC have stock available?
There is no stock from authorised distributors for 18-C-120AC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 18-C-120AC often in real-time on the comparison pages.
What if I can't find stock of 18-C-120AC?
You can fill out our help required form which you can use to request a quote for 18-C-120AC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.