Status: | Unknown |
---|---|
Series: | 18 Series |
RoHS: | Unknown |
No. of Turns | 15Turns |
---|---|
Shaft Diameter | 6mm |
Dial Composition | Satin Chrome |
Product Range | 18 Series |
Counting Dial, 15 Turn, 6Mm | Newark Electronics |
Model 18 (PR2) 6 mm metric bore - 1 set screw, Satin chrome | Future Electronics |
VIS18B11B10 | Avnet America |
Potentiometer Knob, Body: Silver, Dia. 22.2mm with a Grey Indicator, 6mm Shaft | Vishay Dale 18B11B10 | RS Americas |
Where can I find additional details, specifications and documents for a 18B11B10?
Additional datasheets, footprints and schematics for 18B11B10 are listed on our Part Details page. You can also find images and similar parts to 18B11B10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 18B11B10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 18B11B10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 18B11B10 fall under?
The 18B11B10 is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 18B11B10 when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 18B11B10 you can contact the distributor directly for product support, shipping queries etc.
Is the 18B11B10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 18B11B10 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 18B11B10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 18B11B10 often in real-time on the comparison pages.
What if I can't find stock of 18B11B10?
You can fill out our help required form which you can use to request a quote for 18B11B10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.