Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bumper / Feet Mounting | Screw |
---|---|
Bumper / Feet Material | Rubber |
Height | 11mm |
Bumper / Feet Style | Round |
Bumper / Feet Color | Black |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Bore Diameter Nom | 3.5mm |
Bore Size | 3.5mm |
External Diameter | 22mm |
External Length / Height | 10mm |
External Width | 22mm |
Overall Length | 22mm |
Wire Diameter | 22mm |
Where can I find additional details, specifications and documents for a 18988BLACK?
Additional datasheets, footprints and schematics for 18988BLACK are listed on our Part Details page. You can also find images and similar parts to 18988BLACK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 18988BLACK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 18988BLACK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 18988BLACK fall under?
The 18988BLACK is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Ironmongery & Hardware.
Can I view similar or alternative parts?
You can view similar parts to 18988BLACK when available in the Ironmongery & Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 18988BLACK you can contact the distributor directly for product support, shipping queries etc.
Is the 18988BLACK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 18988BLACK have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 18988BLACK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 18988BLACK often in real-time on the comparison pages.
What if I can't find stock of 18988BLACK?
You can fill out our help required form which you can use to request a quote for 18988BLACK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.