Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage V AC | 230VAC |
---|---|
Supply Voltage V DC | - |
Tones | Single |
Sound Level SPL | 127dB |
IP / NEMA Rating | IP21 |
Product Range | - |
Resonant Frequency | 1.68kHz |
Current Consumption | 1A |
External Depth | 140mm |
Operating Temperature Min | -30°C |
Operating Temperature Max | 45°C |
External Height | 170mm |
External Length / Height | 170mm |
External Width | 113mm |
Frequency | 1800Hz |
Frequency Response Max | 1.68kHz |
Height | 170mm |
Input Current | 1A |
Material | ABS |
Operating Temperature Range | -30°C to +45°C |
Sound Level Distance | 1m |
Sound Level Max | 127dB |
Supply Voltage | 230VAC |
Supply Voltage AC Max | 230V |
Supply Voltage DC Max | 12V |
Supply Voltage Max | 230VAC |
Supply Voltage Min | 230VAC |
Supply Volts | 230V AC |
Transducer Function | Sounder |
Weight | 1.8kg |
Sounder, Master Blaster, Single, 127Db, 1.68Khz, 230Vac, 1A, Ip67, 140Mm Ext. Depth Rohs Compliant: No |Klaxon 18-980043 | Newark Electronics |
SOUNDER, MASTER BLASTER | element14 |
Where can I find additional details, specifications and documents for a 18-980043?
Additional datasheets, footprints and schematics for 18-980043 are listed on our Part Details page. You can also find images and similar parts to 18-980043 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 18-980043 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 18-980043 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 18-980043 fall under?
The 18-980043 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Beacons & Sounders.
Can I view similar or alternative parts?
You can view similar parts to 18-980043 when available in the Beacons & Sounders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 18-980043 you can contact the distributor directly for product support, shipping queries etc.
Is the 18-980043 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 18-980043 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 18-980043.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 18-980043 often in real-time on the comparison pages.
What if I can't find stock of 18-980043?
You can fill out our help required form which you can use to request a quote for 18-980043 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.