Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Body Material | PBT GF |
---|---|
Color | Blue |
Cable Exit Angle | 180° |
Number of Positions | 2 |
Number of Rows | 1 |
Length | 21.28mm, .838in |
Height | .505in, 12.83mm |
Width | 32.7mm, 1.287in |
Centerline (Pitch) | .144in, 3.65mm |
UL Flammability Rating | UL 94-HB |
Polarized | Yes |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 400 |
Packaging Method | Bag |
Connector System | Wire-to-Wire |
Connector Style | Housing for male terminals |
Hybrid Connector | No |
Strain Relief | No |
Sealable | No |
Primary Locking Feature | Integrated in Housing |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Where can I find additional details, specifications and documents for a 1897786-8?
Additional datasheets, footprints and schematics for 1897786-8 are listed on our Part Details page. You can also find images and similar parts to 1897786-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1897786-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1897786-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1897786-8 fall under?
The 1897786-8 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1897786-8 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1897786-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1897786-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1897786-8 have stock available?
There is no stock from authorised distributors for 1897786-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1897786-8 often in real-time on the comparison pages.
What if I can't find stock of 1897786-8?
You can fill out our help required form which you can use to request a quote for 1897786-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.