Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.09
|
18,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.08
|
18,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
18,000
in stock
|
Buy Now | |
Farnell
from US$0.13
|
18,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now |
Contact Termination Area Plating Material | Tin (Sn) |
---|---|
Mating Tab Thickness | .64mm, .025in |
Mating Tab Width | .071in, 1.8mm |
Crimp Type | F-Crimp |
Terminal & Splice Type | Tab |
Interface Plating | Gold (Au) |
Wire Insulation Diameter | .055 – .075in, 1.4 – 1.9mm |
Wire Size Search | .5mm² |
Wire Size | .5mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 6000 |
Packaging Method | Reel |
Receptacle Style | 180° |
Sealable | Yes |
Termination Method | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Automotive Connectors E-J MK-2 070 TAB CONT | Rapid Electronics |
TE Connectivity E-J MK-2 070 TAB CONT Automotive Connect | Distrelec |
OTHER CONNECTOR ACCESSORIES | Farnell |
E-J Mk-2 070 Tab Cont |Te Connectivity 1897641-1 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Reel | Avnet America |
Where can I find additional details, specifications and documents for a 1897641-1?
Additional datasheets, footprints and schematics for 1897641-1 are listed on our Part Details page. You can also find images and similar parts to 1897641-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1897641-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1897641-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1897641-1 fall under?
The 1897641-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1897641-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1897641-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1897641-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1897641-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 1897641-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1897641-1 often in real-time on the comparison pages.
What if I can't find stock of 1897641-1?
You can fill out our help required form which you can use to request a quote for 1897641-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.