Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0160
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.0215
|
40,400
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0186
|
40,400
in stock
|
Buy Now | |
Chip One Stop
from US$0.0187
|
40,400
in stock
|
Buy Now | |
Farnell
from US$0.0213
|
33,000
in stock
|
Buy Now | |
Avnet America
from US$0.0160
|
-
|
Buy Now | |
Boersig
from US$0.0193
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Material | PA GF |
---|---|
Color | Black |
UL Flammability Rating | None |
Serviceable | Yes |
Packaging Method | Bag |
Packaging Quantity | 6000 |
Accessory Type | Other |
Connector System | Wire-to-Board |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
Automotive Connectors SEAL PLUG CNT DUMMY(MQS) | Rapid Electronics |
TE Connectivity Connector Accessories Sealing Plug Straight Glass Filled Polyamide Black Automotive Bag | Distrelec |
OTHER CONNECTOR ACCESSORIES | Farnell |
Connector Accessories Sealing Plug Polyamide 66 Black Bag | Avnet America |
SEALING PLUG CONTACT DUMMY(MQS | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1897421-2?
Additional datasheets, footprints and schematics for 1897421-2 are listed on our Part Details page. You can also find images and similar parts to 1897421-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1897421-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1897421-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1897421-2 fall under?
The 1897421-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Other Automotive Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1897421-2 when available in the Other Automotive Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1897421-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1897421-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1897421-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 1897421-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1897421-2 often in real-time on the comparison pages.
What if I can't find stock of 1897421-2?
You can fill out our help required form which you can use to request a quote for 1897421-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.