Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Number of Sections | 2 |
Number of Rows | 4 |
Number of Signal Positions | 154 |
Number of Positions | 154 |
Tab Width | .11in, .059in, 1.5mm, .024in, 2.8mm, .63mm |
Tab Thickness | .63mm, .8mm, .6mm, .023in, .024in, .031in |
Interface Plating | Tin (Sn) |
Width | 34.85mm, 1.37in |
Profile Height from PCB | 31.2mm, 1.22in |
Length | 5.22in, 132.7mm |
Centerline (Pitch) | 3mm, .118in, 2.5mm, .098in |
Locking Interface | With |
Panel Mount Feature | Without |
Mounting Holes | Without |
Mounting Orientation | Horizontal/90° |
PCB Mount Retention | Without |
PCB Mount Alignment | With |
Circuit Application | Signal |
Packaging Type | Tray |
Packaging Quantity | 6 |
Hybrid Header | Yes |
Sealable | No |
Connector System | Wire-to-Board |
Shielded | No |
Termination Method | Through Hole - Solder |
ECU 154P HDR ASSY PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Horizontal Connector System: Wire-to-Board Number of Positions: 154 Number of Rows: 4 PCB Mount Header Horizontal Wire-to-Board 154 | Amp Mcp Unsealed Header | Part Number: 1897294-2 | Internal Number: 1897294-2 | TE Connectivity | TE Store |
Conn Shrouded Header HDR 154 POS Solder RA Thru-Hole Tray | Avnet America |
Where can I find additional details, specifications and documents for a 1897294-2?
Additional datasheets, footprints and schematics for 1897294-2 are listed on our Part Details page. You can also find images and similar parts to 1897294-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1897294-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1897294-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1897294-2 fall under?
The 1897294-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1897294-2 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1897294-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1897294-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1897294-2 have stock available?
Authorised distributors including TE Store and Avnet America have stock available or on a lead time for 1897294-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1897294-2 often in real-time on the comparison pages.
What if I can't find stock of 1897294-2?
You can fill out our help required form which you can use to request a quote for 1897294-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.