Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$15.98
|
4
in stock
|
Buy Now | |
RS Americas
from US$0.47
|
1,075
in stock
|
Buy Now | |
Newark Electronics
from US$15.99
|
53
in stock
|
Buy Now | |
Distrelec
from US$17.16
|
16
in stock
|
Buy Now | |
Rapid Electronics
from US$4.99
|
6
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$15.39
|
1
in stock
|
Buy Now | |
element14
from US$18.29
|
1
in stock
|
Buy Now | |
Future Electronics
from US$0.50
|
-
|
Buy Now | |
Carlton-Bates
from US$0.45
|
-
|
Buy Now | |
Sager
from US$0.29
|
-
|
Buy Now | |
Farnell
from US$15.62
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Inter Series Connector A | BNC Coaxial |
---|---|
Convert From Positions | 1Ways |
Convert From Gender | Jack |
Inter Series Connector B | Banana |
Convert To Positions | 1Ways |
Convert To Gender | Plug |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Connector Type | Adaptor |
Adapter, Bnc Jack-Banana Plug | Newark Electronics |
Pomona Adapter, BNC Socket - Banana Plug 30 VAC / 60 VDC 52.8mm Black | Distrelec |
Adapter | Transfer Multisort Elektronik |
ADAPTOR, BNC RECEPTACLE-BANANA PLUG | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Standoff, 3/16 Hex Female, Threaded (4-40), Length .625, Alum/Clear Irridite | Keystone Electronics 1894 | RS Americas |
Threaded Aluminum Female Hex Standoff 4 - 40 Thread Length .625 inch | Future Electronics |
Threaded Standoff, Aluminum, Clear Iridite, Female 4-40 | Carlton-Bates |
Standoffs & Spacers HEX .187X.625 ALUM | Sager |
Where can I find additional details, specifications and documents for a 1894?
Additional datasheets, footprints and schematics for 1894 are listed on our Part Details page. You can also find images and similar parts to 1894 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1894 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1894 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1894 fall under?
The 1894 is listed under Cable Leads & Connectors > Adaptors > Inter Series Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 1894 when available in the Inter Series Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1894 you can contact the distributor directly for product support, shipping queries etc.
Is the 1894 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1894 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Distrelec, Rapid Electronics and RS have stock available or on a lead time for 1894.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1894 often in real-time on the comparison pages.
What if I can't find stock of 1894?
You can fill out our help required form which you can use to request a quote for 1894 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.